Rolair Systems Hand Carried Air Compressors D2002HPV5

Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Square D Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 12 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Factory Tested, Safety Relief Valve
Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Square D Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 12 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Factory Tested, Safety Relief Valve

Suppliers

Company
Product
Description
Supplier Links
Hand Carried Air Compressors - D2002HPV5 - Rolair Systems
Hustisford, WI, USA
Hand Carried Air Compressors
D2002HPV5
Hand Carried Air Compressors D2002HPV5
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Square D Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 12 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Factory Tested, Safety Relief Valve

PUMP DESCRIPTION :

ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life

MOTOR DESCRIPTION :

2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability

STANDARD EQUIPMENT :

100% Duty-Cycle Motor, Square D Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 12 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Factory Tested, Safety Relief Valve

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number D2002HPV5
Product Name Hand Carried Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 4.1 to 5.4 SCFM (6.97 to 9.18 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details