Rolair Systems Wheeled Gas Air Compressors 8422HK30

Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Electric Start
Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Electric Start

Suppliers

Company
Product
Description
Supplier Links
Wheeled Gas Air Compressors - 8422HK30 - Rolair Systems
Hustisford, WI, USA
Wheeled Gas Air Compressors
8422HK30
Wheeled Gas Air Compressors 8422HK30
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Electric Start

PUMP DESCRIPTION :

Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge

ENGINE DESCRIPTION :

8 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown

STANDARD EQUIPMENT :

Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets, Electric Start

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 8422HK30
Product Name Wheeled Gas Air Compressors
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 20.1 SCFM (34.16 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details