Rolair Systems Wheeled Electric Air Compressors 6820K17

Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 2.0 HP, 1740 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Dual Voltage Switch OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation, 20 Gallon Tank
Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 2.0 HP, 1740 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Dual Voltage Switch OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation, 20 Gallon Tank

Suppliers

Company
Product
Description
Supplier Links
Wheeled Electric Air Compressors - 6820K17 - Rolair Systems
Hustisford, WI, USA
Wheeled Electric Air Compressors
6820K17
Wheeled Electric Air Compressors 6820K17
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 2.0 HP, 1740 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Dual Voltage Switch OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation, 20 Gallon Tank

PUMP DESCRIPTION :

Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge

MOTOR DESCRIPTION :

2.0 HP, 1740 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset

STANDARD EQUIPMENT :

Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Dual Voltage Switch

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation, 20 Gallon Tank

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 6820K17
Product Name Wheeled Electric Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 8.8 SCFM (14.96 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M27 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 92 SCFM (156 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details