PUMP DESCRIPTION :
Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge
ENGINE DESCRIPTION :
6.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown
STANDARD EQUIPMENT :
Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve
OPTIONAL EQUIPMENT :
Filter-Regulator-Lub
| Rolair Systems | |
|---|---|
| Product Category | Air Compressors |
| Product Number | 6590HK18-20 |
| Product Name | Wheeled Gas Air Compressors |
| Power Source | Gasoline |
| Lubrication Style | Lubricated |
| Mass Flow Capacity | 13.8 SCFM (23.46 m³/hr) |