Rolair Systems Wheeled Electric Air Compressors 5715K17

Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 1.5 HP, 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Dual Voltage Switch, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation
Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 1.5 HP, 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Dual Voltage Switch, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation

Suppliers

Company
Product
Description
Supplier Links
Wheeled Electric Air Compressors - 5715K17 - Rolair Systems
Hustisford, WI, USA
Wheeled Electric Air Compressors
5715K17
Wheeled Electric Air Compressors 5715K17
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 1.5 HP, 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, Dual Voltage Switch, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation

PUMP DESCRIPTION :

Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge

MOTOR DESCRIPTION :

1.5 HP, 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset

STANDARD EQUIPMENT :

Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets, Dual Voltage Switch, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 5715K17
Product Name Wheeled Electric Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 10.1 SCFM (17.17 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Diesel Air Compressor - Mobilair™ M59PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 195 SCFM (331 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details