Rolair Systems Wheeled Electric Air Compressors 5230K30CS

Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 5.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation, OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank
Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 5.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation, OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank

Suppliers

Company
Product
Description
Supplier Links
Wheeled Electric Air Compressors - 5230K30CS - Rolair Systems
Hustisford, WI, USA
Wheeled Electric Air Compressors
5230K30CS
Wheeled Electric Air Compressors 5230K30CS
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 5.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation, OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank

PUMP DESCRIPTION :

Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge

MOTOR DESCRIPTION :

5.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset

STANDARD EQUIPMENT :

Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation,

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets, 20 Gallon ASME Tank

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 5230K30CS
Product Name Wheeled Electric Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 18.8 SCFM (31.95 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details