Rolair Systems Wheeled Electric Air Compressors 4230K28CS

Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 3.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank
Description
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 3.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank

Suppliers

Company
Product
Description
Supplier Links
Wheeled Electric Air Compressors - 4230K28CS - Rolair Systems
Hustisford, WI, USA
Wheeled Electric Air Compressors
4230K28CS
Wheeled Electric Air Compressors 4230K28CS
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 3.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets, 20 Gallon ASME Tank

PUMP DESCRIPTION :

Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge

MOTOR DESCRIPTION :

3.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset

STANDARD EQUIPMENT :

Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets, 20 Gallon ASME Tank

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 4230K28CS
Product Name Wheeled Electric Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 15.7 SCFM (26.69 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC400P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1 HP
Mounting Skid / Base Plate Mounted
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details