Rolair Systems Wheeled Gas Air Compressors 4090HK17

Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets
Description
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets

Suppliers

Company
Product
Description
Supplier Links
Wheeled Gas Air Compressors - 4090HK17 - Rolair Systems
Hustisford, WI, USA
Wheeled Gas Air Compressors
4090HK17
Wheeled Gas Air Compressors 4090HK17
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lub ricator Sets

PUMP DESCRIPTION :

Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge

ENGINE DESCRIPTION :

5.5 HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown

STANDARD EQUIPMENT :

Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose, Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve

OPTIONAL EQUIPMENT :

Filter-Regulator-Lubricator Sets

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number 4090HK17
Product Name Wheeled Gas Air Compressors
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 9.3 SCFM (15.81 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details