ROHM Semiconductor USA, LLC Single Diodes YQ5LAM10DTR

Description
DIODE SCHOTTKY 100V 5A PMDTM
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-YQ5LAM10DTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-YQ5LAM10DTR-ND
Single Diodes 846-YQ5LAM10DTR-ND
DIODE SCHOTTKY 100V 5A PMDTM

DIODE SCHOTTKY 100V 5A PMDTM

Buy Now Datasheet
Single Diodes - 846-YQ5LAM10DTRCT-ND - DigiKey
Thief River Falls, MN, United States
TRENCH MOS STRUCTURE, 100V, 5A

TRENCH MOS STRUCTURE, 100V, 5A

Buy Now Datasheet
Single Diodes - 846-YQ5LAM10DTRDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A PMDTM

DIODE SCHOTTKY 100V 5A PMDTM

Buy Now Datasheet
Schottky Diodes & Rectifiers - 264545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
264545
Schottky Diodes & Rectifiers 264545
Trench MOS 100V 5A PMDTM SBD

Trench MOS 100V 5A PMDTM SBD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - YQ5LAM10DTR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
YQ5LAM10DTR
Discrete Semiconductor Products - Diodes - Rectifiers YQ5LAM10DTR
TRENCH MOS STRUCTURE, 100V, 5A

TRENCH MOS STRUCTURE, 100V, 5A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 846-YQ5LAM10DTR-ND 264545 YQ5LAM10DTR
Product Name Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 400 volts
View Details
Low-leakage diode - BAS116LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222378 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details