Zener Diode 7.99V 500mW ±2.57% Surface Mount TUMD2M
Zener Diode 7.99V 500mW ±2.57% Surface Mount TUMD2M
Zener Diode 7.99V 500mW ±2.57% Surface Mount TUMD2M
Zener Diodes 7.78-8.19V 500mW SOD-323HE 20mA
DIODE ZENER 7.99V 500MW TUMD2M
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR8.2BCT-ND | YFZVFHTR8.2B | YFZVFHTR8.2B | 91Y7155 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-323; SOD-323HE-2 | TUMD2M | SOD-323; SOD-323HE | |
| Life Cycle Stage | Active | |||
| VZ | 7.99 volts | 8.2 volts | ||
| ZZT | 8 ohms |