Zener Diode 33.64V 500mW ±2.53% Surface Mount TUMD2M
Zener Diode 33.64V 500mW ±2.53% Surface Mount TUMD2M
DIODE ZENER 33.64V 500MW TUMD2M
Zener Diodes 32.79-34.49V 500mW SOD-323HE 5mA
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:36V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR36BCT-ND | YFZVFHTR36B | YFZVFHTR36B | 91Y7146 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | |||
| Package | TUMD2M | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | |
| VZ | 33.64 volts | 36 volts | ||
| ZZT | 75 ohms |