Zener Diode 4.03V 500mW ±3.35% Surface Mount TUMD2M
Zener Diode 4.03V 500mW ±3.35% Surface Mount TUMD2M
Zener Diode 4.03V 500mW ±3.35% Surface Mount TUMD2M
DIODE ZENER 4.03V 500MW TUMD2M
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | YFZVFHTR3.9BDKR-ND | YFZVFHTR3.9B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | TUMD2M |