Zener Diode 3.12V 500mW ±3.37% Surface Mount TUMD2M
Zener Diode 3.12V 500mW ±3.37% Surface Mount TUMD2M
Zener Diode 3.12V 500mW ±3.37% Surface Mount TUMD2M
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; AutomotiveRoHS Compliant: Yes
DIODE ZENER 3.12V 500MW TUMD2M
Zener Diodes 3.01-3.22V 500mW SOD-323HE 20mA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR3.0BCT-ND | 91Y7140 | YFZVFHTR3.0B | YFZVFHTR3.0B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE | TUMD2M | SOD-323; SOD-323HE-2 | |
| Pin Count | 2 | |||
| VZ | 3 volts | 3.12 volts |