Zener Diode 21.18V 500mW ±2.53% Surface Mount TUMD2M
Zener Diode 21.18V 500mW ±2.53% Surface Mount TUMD2M
Zener Diode 21.18V 500mW ±2.53% Surface Mount TUMD2M
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
DIODE ZENER 21.18V 500MW TUMD2M
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR22BCT-ND | 91Y7138 | YFZVFHTR22B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | SOD-323; SOD-323HE | TUMD2M | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 22 volts | 21.18 volts |