Zener Diode 2.53V 500mW ±3.95% Surface Mount TUMD2M
Zener Diode 2.53V 500mW ±3.95% Surface Mount TUMD2M
Zener Diodes 2.43-2.63V 500mW SOD-323HE 20mA
DIODE ZENER 2.53V 500MW TUMD2M
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR2.4BTR-ND | YFZVFHTR2.4B | YFZVFHTR2.4B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE-2 | TUMD2M | |
| Life Cycle Stage | Declining; Not For New Designs |