Zener Diode 2.32V 500mW ±4.1% Surface Mount TUMD2M
Zener Diodes 2.22-2.41V 500mW SOD-323HE 20mA
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
DIODE ZENER 2.32V 500MW TUMD2M
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR2.2BTR-ND | YFZVFHTR2.2B | 91Y7134 | YFZVFHTR2.2B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | TUMD2M | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 2.2 volts | 2.32 volts |