ROHM Semiconductor USA, LLC Single Zener Diodes YFZVFHTR2.0B

Description
Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - YFZVFHTR2.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR2.0BCT-ND
Single Zener Diodes YFZVFHTR2.0BCT-ND
Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M

Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR2.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR2.0BDKR-ND
Single Zener Diodes YFZVFHTR2.0BDKR-ND
Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M

Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR2.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR2.0BTR-ND
Single Zener Diodes YFZVFHTR2.0BTR-ND
Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M

Zener Diode 2.11V 500mW ±4.27% Surface Mount TUMD2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - YFZVFHTR2.0B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
YFZVFHTR2.0B
Discrete Semiconductor Products - Diodes - Zener YFZVFHTR2.0B
DIODE ZENER 2.11V 500MW TUMD2M

DIODE ZENER 2.11V 500MW TUMD2M

Supplier's Site
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7133 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7133
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7133
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number YFZVFHTR2.0BCT-ND YFZVFHTR2.0B 91Y7133
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Declining; Not For New Designs
Package TUMD2M SOD-323; SOD-323HE
VZ 2.11 volts 2 volts
Unlock Full Specs
to access all available technical data