Zener Diode 17.26V 500mW ±2.55% Surface Mount TUMD2M
Zener Diode 17.26V 500mW ±2.55% Surface Mount TUMD2M
Zener Diode 17.26V 500mW ±2.55% Surface Mount TUMD2M
DIODE ZENER 17.26V 500MW TUMD2M
ZENER DIODE, 18V, SOD-323HE; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR18BTR-ND | YFZVFHTR18B | 78Y8656 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 18V, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | ||
| Package | TUMD2M | SOD-323; SOD-323HE | |
| VZ | 17.26 volts | 18 volts | |
| ZZT | 23 ohms |