ROHM Semiconductor USA, LLC Single Zener Diodes YFZVFHTR16B

Description
Zener Diode 15.65V 500mW ±2.52% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 15.65V 500mW ±2.52% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - YFZVFHTR16BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR16BTR-ND
Single Zener Diodes YFZVFHTR16BTR-ND
Zener Diode 15.65V 500mW ±2.52% Surface Mount TUMD2M

Zener Diode 15.65V 500mW ±2.52% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR16BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR16BCT-ND
Single Zener Diodes YFZVFHTR16BCT-ND
Zener Diode 15.65V 500mW ±2.52% Surface Mount TUMD2M

Zener Diode 15.65V 500mW ±2.52% Surface Mount TUMD2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - YFZVFHTR16B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
YFZVFHTR16B
Discrete Semiconductor Products - Diodes - Zener YFZVFHTR16B
DIODE ZENER 15.65V 500MW TUMD2M

DIODE ZENER 15.65V 500MW TUMD2M

Supplier's Site
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7132 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7132
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7132
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number YFZVFHTR16BTR-ND YFZVFHTR16B 91Y7132
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package TUMD2M SOD-323; SOD-323HE
VZ 15.65 volts 16 volts
ZZT 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers