ROHM Semiconductor USA, LLC Single Zener Diodes YFZVFHTR15B

Description
Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - YFZVFHTR15BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR15BTR-ND
Single Zener Diodes YFZVFHTR15BTR-ND
Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M

Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR15BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR15BDKR-ND
Single Zener Diodes YFZVFHTR15BDKR-ND
Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M

Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR15BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR15BCT-ND
Single Zener Diodes YFZVFHTR15BCT-ND
Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M

Zener Diode 14.26V 500mW ±2.56% Surface Mount TUMD2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - YFZVFHTR15B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
YFZVFHTR15B
Discrete Semiconductor Products - Diodes - Zener YFZVFHTR15B
DIODE ZENER 14.26V 500MW TUMD2M

DIODE ZENER 14.26V 500MW TUMD2M

Supplier's Site
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7131 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7131
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7131
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
YFZVFHTR15B
Zener Diodes YFZVFHTR15B
Zener Diodes 13.89-14.62V 500mW SOD-323HE 10mA

Zener Diodes 13.89-14.62V 500mW SOD-323HE 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number YFZVFHTR15BTR-ND YFZVFHTR15B 91Y7131 YFZVFHTR15B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package TUMD2M SOD-323; SOD-323HE SOD-323; SOD-323HE-2
VZ 14.26 volts 15 volts
ZZT 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C3V9J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers