Zener Diode 12.88V 500mW ±2.56% Surface Mount TUMD2M
Zener Diode 12.88V 500mW ±2.56% Surface Mount TUMD2M
Zener Diode 12.88V 500mW ±2.56% Surface Mount TUMD2M
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:13V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
DIODE ZENER 12.88V 500MW TUMD2M
Zener Diodes 12.55-13.21V 500mW SOD-323HE 10mA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR13BCT-ND | 91Y7130 | YFZVFHTR13B | YFZVFHTR13B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE | TUMD2M | SOD-323; SOD-323HE-2 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 13 volts | 12.88 volts |