Zener Diode 11.74V 500mW ±2.51% Surface Mount TUMD2M
Zener Diode 11.74V 500mW ±2.51% Surface Mount TUMD2M
Zener Diode 11.74V 500mW ±2.51% Surface Mount TUMD2M
Win Source Part Number: 1367132-YFZVFHTR12B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
Base Product Number: YFZVFHTR12
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2.51%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 200 nA @ 9 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 11.74 V
Impedance (Max) (Zzt): 12 Ohms
DIODE ZENER 11.74V 500MW TUMD2M Product overview: YFZVFHTR12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.74V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.74V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-YFZVFHTR12B can be used for catalog matching and distributor lookup.
DIODE ZENER 11.74V 500MW TUMD2M
Zener Diodes 11.44-12.03V 500mW SOD-323HE 10mA
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
DIODE ZENER 11.74V 500MW TUMD2M
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR12BDKR-ND | 1367132-YFZVFHTR12B | 287-YFZVFHTR12B | YFZVFHTR12B | YFZVFHTR12B | 91Y7129 | YFZVFHTR12B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 11.74V 500MW Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | 2-SMD, Flat Lead | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | TUMD2M | |
| VZ | 11.74 volts | 12 volts | 11.74 volts | 12 volts | 11.74 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms | 12 ohms | |||
| IR | 0.2000 mA | 2.00E-4 mA | 200 mA |