Zener Diode 5.6V 500mW ±8.93% Surface Mount TUMD2M
Zener Diode 5.6V 500mW ±8.93% Surface Mount TUMD2M
Zener Diode 5.6V 500mW ±8.93% Surface Mount TUMD2M
Zener Diodes 5.1-6.1V 10mA SOD-323HE; TUMD2M
DIODE ZENER 5.6V 500MW TUMD2M
ZENER DIODE, AEC-Q101, 5.6V, SOD-323HE; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YDZVFH Series; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YDZVFHTR5.6TR-ND | YDZVFHTR5.6 | YDZVFHTR5.6 | 28AC5927 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 5.6V, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-323; SOD-323HE-2 | TUMD2M | SOD-323; SOD-323HE | |
| Life Cycle Stage | Declining; Not For New Designs | |||
| VZ | 5.6 volts | 5.6 volts |