Zener Diode 5.1V 500mW ±9.8% Surface Mount TUMD2M
DIODE ZENER 5.1V 500MW TUMD2M
ZENER DIODE, AEC-Q101, 5.1V, SOD-323HE; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YDZVFH Series; RoHS Compliant: Yes
Zener Diodes 4.6-5.6V 10mA SOD-323HE; TUMD2M
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YDZVFHTR5.1TR-ND | YDZVFHTR5.1 | 28AC5926 | YDZVFHTR5.1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 5.1V, Sod-323He; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | |||
| Package | TUMD2M | SOD-323; SOD-323HE | SOD-323; SOD-323HE-2 | |
| VZ | 5.1 volts | 5.1 volts |