ROHM Semiconductor USA, LLC Single Zener Diodes YDZVFHTR22

Description
Zener Diode 22V 500mW ±10% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 22V 500mW ±10% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - YDZVFHTR22TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YDZVFHTR22TR-ND
Single Zener Diodes YDZVFHTR22TR-ND
Zener Diode 22V 500mW ±10% Surface Mount TUMD2M

Zener Diode 22V 500mW ±10% Surface Mount TUMD2M

Buy Now Datasheet
Zener Diode, Aec-Q101, 22V, Sod-323He; Zener Voltage Vz Typ Rohm - 28AC5922 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 22V, Sod-323He; Zener Voltage Vz Typ Rohm
28AC5922
Zener Diode, Aec-Q101, 22V, Sod-323He; Zener Voltage Vz Typ Rohm 28AC5922
ZENER DIODE, AEC-Q101, 22V, SOD-323HE; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YDZVFH Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 22V, SOD-323HE; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YDZVFH Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - YDZVFHTR22 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
YDZVFHTR22
Discrete Semiconductor Products - Diodes - Zener YDZVFHTR22
DIODE ZENER 22V 500MW TUMD2M

DIODE ZENER 22V 500MW TUMD2M

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
YDZVFHTR22
Zener Diodes YDZVFHTR22
Zener Diodes 19.8-24.2V 10mA SOD-323HE; TUMD2M

Zener Diodes 19.8-24.2V 10mA SOD-323HE; TUMD2M

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number YDZVFHTR22TR-ND 28AC5922 YDZVFHTR22 YDZVFHTR22
Product Name Single Zener Diodes Zener Diode, Aec-Q101, 22V, Sod-323He; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOD-323; SOD-323HE TUMD2M SOD-323; SOD-323HE-2
Pin Count 2
VZ 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7384945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details