Zener Diode 16V 500mW ±10% Surface Mount TUMD2M
Zener Diode 16V 500mW ±10% Surface Mount TUMD2M
Zener Diode 16V 500mW ±10% Surface Mount TUMD2M
Zener Diodes 14.4-17.6V 10mA SOD-323HE; TUMD2M
DIODE ZENER 16V 500MW TUMD2M
ZENER DIODE, AEC-Q101, 16V, SOD-323HE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YDZVFH Series; AutomotiveRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YDZVFHTR16CT-ND | YDZVFHTR16 | YDZVFHTR16 | 28AC5920 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 16V, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-323; SOD-323HE-2 | TUMD2M | SOD-323; SOD-323HE | |
| Life Cycle Stage | Active | |||
| VZ | 16 volts | 16 volts |