Zener Diode 10V 500mW ±10% Surface Mount TUMD2M
Zener Diode 10V 500mW ±10% Surface Mount TUMD2M
ZENER DIODE, AEC-Q101, 10V, SOD-323HE; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YDZVFH Series; AutomotiveRoHS Compliant: Yes
Zener Diodes 9-11V 500mW SOD-323HE 10mA
DIODE ZENER 10V 500MW TUMD2M
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YDZVFHTR10CT-ND | 28AC5915 | YDZVFHTR10 | YDZVFHTR10 |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 10V, Sod-323He; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE | SOD-323; SOD-323HE-2 | TUMD2M | |
| Pin Count | 2 | |||
| VZ | 10 volts | 10 volts |