ROHM Semiconductor USA, LLC 6.8V Zener Diode VMNZ6.8CST2RA

Description
DIODE ZENER ARRAY 6.8V VMND2 Product overview: VMNZ6.8CST2RA from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VMNZ6.8CST2RA can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER ARRAY 6.8V VMND2 Product overview: VMNZ6.8CST2RA from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VMNZ6.8CST2RA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.8V Zener Diode - 295-VMNZ6.8CST2RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V Zener Diode
295-VMNZ6.8CST2RA
6.8V Zener Diode 295-VMNZ6.8CST2RA
DIODE ZENER ARRAY 6.8V VMND2 Product overview: VMNZ6.8CST2RA from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VMNZ6.8CST2RA can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.8V VMND2 Product overview: VMNZ6.8CST2RA from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VMNZ6.8CST2RA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - VMNZ6.8CST2RA - 1117310-VMNZ6.8CST2RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - VMNZ6.8CST2RA
1117310-VMNZ6.8CST2RA
Diodes - Zener - Arrays - VMNZ6.8CST2RA 1117310-VMNZ6.8CST2RA
Manufacturer: Rohm Semiconductor Win Source Part Number: 1117310-VMNZ6.8CST2R A Tolerance: ±2% Configuration: 1 Pair Common Cathode Voltage - Forward (Vf) (Max) @ If: 7.82V @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1117310-VMNZ6.8CST2RA
Tolerance: ±2%
Configuration: 1 Pair Common Cathode
Voltage - Forward (Vf) (Max) @ If: 7.82V @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - VMNZ6.8CST2RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VMNZ6.8CST2RA
Discrete Semiconductor Products - Diodes - Zener VMNZ6.8CST2RA
DIODE ZENER ARRAY 6.8V VMND2

DIODE ZENER ARRAY 6.8V VMND2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
VMNZ6.8CST2RA
Zener Diodes VMNZ6.8CST2RA
Zener Diodes Zener Diode Low Capacitance

Zener Diodes Zener Diode Low Capacitance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 295-VMNZ6.8CST2RA 1117310-VMNZ6.8CST2RA VMNZ6.8CST2RA VMNZ6.8CST2RA
Product Name 6.8V Zener Diode Diodes - Zener - Arrays - VMNZ6.8CST2RA Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR)
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data