DIODE ZENER ARRAY 6.8V VMND2 Product overview: VMNZ6.8CS from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VMNZ6.8CS can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 213864-VMNZ6.8CS
Tolerance: ±2%
Configuration: 1 Pair Common Cathode
Voltage - Forward (Vf) (Max) @ If: 7.82V @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Diode Arrays |
| Product Number | 295-VMNZ6.8CS | 213864-VMNZ6.8CS |
| Product Name | 6.8V Zener Diode | Diodes - Zener - Arrays - VMNZ6.8CS |
| PD | 100 milliwatts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Zener; 1 Pair Common Cathode |