Zener Diode 3.6V 100mW ±3% Surface Mount VMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 043587-VDZT2R3.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
DIODE ZENER 3.6V 100MW VMD2 Product overview: VDZT2R3.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R3.6B can be used for catalog matching and distributor lookup.
DIODE ZENER 3.6V 100MW VMD2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | VDZT2R3.6BTR-ND | 043587-VDZT2R3.6B | 287-VDZT2R3.6B | VDZT2R3.6B | VDZT2R3.6B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - VDZT2R3.6B | 3.6V 100MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | VMD2 | Tape & Reel (TR) | VMD2 | ||
| VZ | 3.6 volts | 3.6 volts |