Manufacturer: Rohm Semiconductor
Win Source Part Number: 213841-VDZT2R3.0B
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Zener (Nom) (Vz): 3V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
DIODE ZENER 3V 100MW VMD2 Product overview: VDZT2R3.0B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R3.0B can be used for catalog matching and distributor lookup.
DIODE ZENER 3V 100MW VMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 213841-VDZT2R3.0B | 287-VDZT2R3.0B | VDZT2R3.0B |
| Product Name | Diodes - Zener - Single - VDZT2R3.0B | 3V 100MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | VMD2 | Tape & Reel (TR) | VMD2 |
| VZ | 3 volts | 3 volts |