ROHM Semiconductor USA, LLC Diodes - Zener - Single - VDZT2R27B VDZT2R27B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036245-VDZT2R27B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036245-VDZT2R27B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - VDZT2R27B - 036245-VDZT2R27B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R27B
036245-VDZT2R27B
Diodes - Zener - Single - VDZT2R27B 036245-VDZT2R27B
Manufacturer: Rohm Semiconductor Win Source Part Number: 036245-VDZT2R27B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036245-VDZT2R27B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
27V 100MW Zener Diode - 287-VDZT2R27B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 100MW Zener Diode
287-VDZT2R27B
27V 100MW Zener Diode 287-VDZT2R27B
DIODE ZENER 27V 100MW VMD2 Product overview: VDZT2R27B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R27B can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 100MW VMD2 Product overview: VDZT2R27B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R27B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - VDZT2R27B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VDZT2R27B
Discrete Semiconductor Products - Diodes - Zener VDZT2R27B
DIODE ZENER 27V 100MW VMD2

DIODE ZENER 27V 100MW VMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
VDZT2R27B
Zener Diodes VDZT2R27B
Zener Diodes 100MW 27V

Zener Diodes 100MW 27V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 036245-VDZT2R27B 287-VDZT2R27B VDZT2R27B VDZT2R27B
Product Name Diodes - Zener - Single - VDZT2R27B 27V 100MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Removed; Obsolete
Package VMD2 Cut Tape (CT)
VZ 27 volts
ZZT 150 ohms
Unlock Full Specs
to access all available technical data