ROHM Semiconductor USA, LLC 24V 100MW Zener Diode VDZT2R24B 24V

Description
DIODE ZENER 24V 100MW VMD2 Product overview: VDZT2R24B 24V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 100MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VDZT2R24B 24V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 100MW VMD2 Product overview: VDZT2R24B 24V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 100MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VDZT2R24B 24V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 100MW Zener Diode - 295-VDZT2R24B 24V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 100MW Zener Diode
295-VDZT2R24B 24V
24V 100MW Zener Diode 295-VDZT2R24B 24V
DIODE ZENER 24V 100MW VMD2 Product overview: VDZT2R24B 24V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 100MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VDZT2R24B 24V can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 100MW VMD2 Product overview: VDZT2R24B 24V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 100MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VDZT2R24B 24V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - VDZT2R24B 24V - 043586-VDZT2R24B 24V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R24B 24V
043586-VDZT2R24B 24V
Diodes - Zener - Single - VDZT2R24B 24V 043586-VDZT2R24B 24V
Manufacturer: Rohm Semiconductor Win Source Part Number: 043586-VDZT2R24B 24V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 043586-VDZT2R24B 24V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-VDZT2R24B 24V 043586-VDZT2R24B 24V
Product Name 24V 100MW Zener Diode Diodes - Zener - Single - VDZT2R24B 24V
Package Reel - TR VMD2
ZZT 120 ohms 120 ohms
PD 100 milliwatts 100 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1709011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details