ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
ESD Protection diode Product overview: UMZU6.2N from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UMZU6.2N can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277352-UMZU6.2N
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UMZU6.2N | 144-UMZU6.2N | 1277352-UMZU6.2N |
| Product Name | Low capacitance Zener Diode | TVS Protection Diode | TVS - TVS - Diodes - UMZU6.2N |
| Package | SOT323; SOT-323 | ||
| Pin Count | 3 | ||
| RoHS Compliant | RoHS | ||
| VZ | 5.9 to 6.5 volts |