ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays - UMZ7NTR UMZ7NTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116410-UMZ7NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 260MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMT6 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116410-UMZ7NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 260MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMT6 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - UMZ7NTR - 1116410-UMZ7NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - UMZ7NTR
1116410-UMZ7NTR
TRANSISTORS - Transistors (BJT) - Arrays - UMZ7NTR 1116410-UMZ7NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116410-UMZ7NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 260MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMT6 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116410-UMZ7NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz, 260MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1116410-UMZ7NTR
Product Name TRANSISTORS - Transistors (BJT) - Arrays - UMZ7NTR
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details
Translators, Level Shifters - 1727-74AUP1T97GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers