ZENER ARRAY DIODE, AEC-Q101, 3.6V, SOT343; Zener Voltage Vz Typ:3.6V; Diode Configuration:Dual Isolated; Power Dissipation Pd:200mW; Operating Temperature Min:-55 C; Operating Temperature Max:150 C; Diode Case Style:SOT-343; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 28AC5459 |
| Product Name | Zener Array Diode, Aec-Q101, 3.6V, Sot343; Zener Voltage Vz Typ Rohm |
| Diode Type | Zener |