The UMZ16KFH is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The diode has a power dissipation rating of 200 mW and operates within a junction temperature range of -55°C to 150°C. The Zener voltage for this part is specified between 15.850 V and 16.510 V, with a maximum reverse current of 0.1 mA at a test current of 12 mA. The device is packaged in a small mold type and is supplied on embossed tape for automated assembly, with a reel size of 180 mm and a taping width of 8 mm. This product is suitable for engineers looking for a reliable Zener diode for voltage regulation in compact designs.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | UMZ16KFH |
| Product Name | Zener Diode (corresponds to AEC-Q101) |
| Package | SOT343; SOT-343 |