ROHM Semiconductor USA, LLC 12V 200MW Zener Diode UMZ12N TR

Description
DIODE ZENER ARRAY 12V 200MW UMD3 Product overview: UMZ12N TR from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ12N TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 12V 200MW UMD3 Product overview: UMZ12N TR from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ12N TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 200MW Zener Diode - 295-UMZ12N TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 200MW Zener Diode
295-UMZ12N TR
12V 200MW Zener Diode 295-UMZ12N TR
DIODE ZENER ARRAY 12V 200MW UMD3 Product overview: UMZ12N TR from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ12N TR can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 12V 200MW UMD3 Product overview: UMZ12N TR from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ12N TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - UMZ12N TR - 048531-UMZ12N TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - UMZ12N TR
048531-UMZ12N TR
Diodes - Zener - Arrays - UMZ12N TR 048531-UMZ12N TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 048531-UMZ12N TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±8% Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048531-UMZ12N TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8%
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-UMZ12N TR 048531-UMZ12N TR
Product Name 12V 200MW Zener Diode Diodes - Zener - Arrays - UMZ12N TR
Package Reel - TR UMD3
ZZT 30 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data