DIODE ZENER ARRAY 12V 200MW UMD4 Product overview: UMZ12KTL from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ12KTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 036031-UMZ12KTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 2 Independent
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD4
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diodes DIODE ZENER SNGL 11.99V 2% 200MW 4PIN
DIODE ZENER ARRAY 12V 200MW UMD4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 295-UMZ12KTL | 036031-UMZ12KTL | UMZ12KTL | UMZ12KTL |
| Product Name | 12V 200MW Zener Diode | Diodes - Zener - Arrays - UMZ12KTL | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | UMD4 | SOT-343-4 | UMD4 |
| RoHS Compliant | RoHS | |||
| VZ | 12 volts | 12 volts | ||
| PD | 200 milliwatts |