Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102336-UMR12NFHTN
Packaging: Cut Tape
Number of Terminals: 6
Forward Current: 100 mA
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102336-UMR12NFHTN |
| Product Name | OEM Parts - OEM Parts (T - Z) - UMR12NFHTN |