ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMD6NTR UMD6NTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035993-UMD6NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035993-UMD6NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMD6NTR - 035993-UMD6NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMD6NTR
035993-UMD6NTR
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMD6NTR 035993-UMD6NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 035993-UMD6NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035993-UMD6NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 035993-UMD6NTR
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMD6NTR
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
5 suppliers