ROHM Semiconductor USA, LLC Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm UMD22NTR

Description
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet
Description
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm - 34AC2094 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm
34AC2094
Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm 34AC2094
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes

RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34AC2094
Product Name Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details