ROHM Semiconductor USA, LLC Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm UMD22NFHATR

Description
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet
Description
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm - 34AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm
34AC2093
Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm 34AC2093
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes

RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34AC2093
Product Name Rf Transistor, Npn/pnp, 4.7K/47K, 50V; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details