ROHM Semiconductor USA, LLC Transistor Dual, Pnp/npn, Um6; Digital Transistor Polarity Rohm UMD12NTR

Description
TRANSISTOR DUAL, PNP/NPN, UM6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR DUAL, PNP/NPN, UM6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Dual, Pnp/npn, Um6; Digital Transistor Polarity Rohm - 40P3400 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Dual, Pnp/npn, Um6; Digital Transistor Polarity Rohm
40P3400
Transistor Dual, Pnp/npn, Um6; Digital Transistor Polarity Rohm 40P3400
TRANSISTOR DUAL, PNP/NPN, UM6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

TRANSISTOR DUAL, PNP/NPN, UM6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P3400
Product Name Transistor Dual, Pnp/npn, Um6; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details