ROHM Semiconductor USA, LLC Discrete Semiconductor Products UMB2NTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 004753-UMB2NTR Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Arrays, Pre-Biased Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: UMT6 Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 500μA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V Frequency - Transition: 250MHz Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 004753-UMB2NTR Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Arrays, Pre-Biased Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: UMT6 Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 500μA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V Frequency - Transition: 250MHz Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 004753-UMB2NTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
004753-UMB2NTR
Discrete Semiconductor Products 004753-UMB2NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 004753-UMB2NTR Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Arrays, Pre-Biased Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: UMT6 Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 500μA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V Frequency - Transition: 250MHz Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 004753-UMB2NTR
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package: UMT6
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500μA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V
Frequency - Transition: 250MHz
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 004753-UMB2NTR
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data