ZENER DIODE, AEC-Q101, 0.2W, SOD-323FL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 91Y7096 |
| Product Name | Zener Diode, Aec-Q101, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm |
| Package | SOD-323; SOD-323FL |
| Pin Count | 2 |
| RoHS Compliant | RoHS |