ROHM Semiconductor USA, LLC Automotive 32.97V 200mW Zener Diode UDZSTFTE-1733B

Description
Diode Zener Single 32.97V 2% 200mW Automotive 2-Pin UMD T/R Product overview: UDZSTFTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 32.97V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 32.97V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZSTFTE-1733B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 32.97V 2% 200mW Automotive 2-Pin UMD T/R Product overview: UDZSTFTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 32.97V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 32.97V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZSTFTE-1733B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 32.97V 200mW Zener Diode - 295-UDZSTFTE-1733B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32.97V 200mW Zener Diode
295-UDZSTFTE-1733B
Automotive 32.97V 200mW Zener Diode 295-UDZSTFTE-1733B
Diode Zener Single 32.97V 2% 200mW Automotive 2-Pin UMD T/R Product overview: UDZSTFTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 32.97V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 32.97V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZSTFTE-1733B can be used for catalog matching and distributor lookup.

Diode Zener Single 32.97V 2% 200mW Automotive 2-Pin UMD T/R Product overview: UDZSTFTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 32.97V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 32.97V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZSTFTE-1733B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - UDZSTFTE-1733B - 979389-UDZSTFTE-1733B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTFTE-1733B
979389-UDZSTFTE-1733B
Diodes - Zener - Single - UDZSTFTE-1733B 979389-UDZSTFTE-1733B
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979389-UDZSTFTE-1733 B Packaging: Cut Tape Zener Voltage: 33 V Number of Pins: 2 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979389-UDZSTFTE-1733B
Packaging: Cut Tape
Zener Voltage: 33 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-UDZSTFTE-1733B 979389-UDZSTFTE-1733B
Product Name Automotive 32.97V 200mW Zener Diode Diodes - Zener - Single - UDZSTFTE-1733B
Package Cut Tape
Unlock Full Specs
to access all available technical data