ZENER DIODE, 22V, SOD-323FL; Zener Voltage Vz Typ:22V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZST Series; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 78Y8614 |
| Product Name | Zener Diode, 22V, Sod-323Fl; Zener Voltage Vz Typ Rohm |
| Package | SOD-323; SOD-323FL |
| Pin Count | 2 |
| RoHS Compliant | RoHS |