The UDZSTF15B is a Zener diode from ROHM Semiconductor, designed for constant voltage control applications. It features a compact 2-pin mini-mold type construction suitable for high-density mounting, ensuring high reliability and compatibility with automatic chip mounters. The diode is AEC-Q101 qualified, indicating its suitability for automotive applications. The UDZSTF15B has a Zener voltage range of 14.34V to 14.98V and can handle a maximum power dissipation of 150mW. It operates within a temperature range of -55°C to +150°C, making it versatile for various environmental conditions. The device is constructed using silicon epitaxial planar technology, which contributes to its performance stability. Engineers considering this component should note its specifications for reverse current and operating resistance, which are critical for ensuring optimal performance in their designs. The UDZSTF15B is suitable for applications requiring reliable voltage regulation in compact spaces.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | UDZSTF15B |
| Product Name | Zener Diode (corresponds to AEC-Q101) |
| Package | SOD-323; SOD-323FL |
| Pin Count | 2 |
| RoHS Compliant | RoHS |