The UDZS10B is a Zener diode from ROHM Semiconductor USA, LLC, designed for constant voltage control applications. It features a compact, 2-pin mini-mold type construction suitable for high-density mounting, ensuring high reliability and compatibility with automatic chip mounters. The diode has a Zener voltage range of 9.77V to 10.21V and can handle a maximum power dissipation of 200mW. Its operating temperature range is from -55°C to +150°C, making it suitable for various environmental conditions. The UDZS10B is part of a series that includes multiple Zener diodes with varying voltage ratings, providing options for different circuit requirements.
ROHM recommends UDZV10B as standard spec.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 398588-UDZS10B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | UDZS10B | 398588-UDZS10B |
| Product Name | Zener Diode | Discrete Semiconductor Products |
| Package | SOD-323; SOD-323FL | |
| Pin Count | 2 | |
| RoHS Compliant | RoHS |